Texas Instruments SN74HCT00 Quadruple 2-Input Positive-NAND Gates SN74HCT00NE4

Description
Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT00 Quadruple 2-Input Positive-NAND Gates - SN74HCT00NE4 - Texas Instruments
Dallas, TX, United States
SN74HCT00 Quadruple 2-Input Positive-NAND Gates
SN74HCT00NE4
SN74HCT00 Quadruple 2-Input Positive-NAND Gates SN74HCT00NE4
Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 85

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HCT00NE4
Logic Gates SN74HCT00NE4
Logic Gates Quadruple 2-Input Positive-NAND gates

Logic Gates Quadruple 2-Input Positive-NAND gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates
Product Number SN74HCT00NE4 SN74HCT00NE4
Product Name SN74HCT00 Quadruple 2-Input Positive-NAND Gates Logic Gates
Gate Type NAND
Supply Voltage 5V; 5
Logic Family HCT
Propagation Delay 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
Gates and Inverters - Multi-Function, Configurable - 100121DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54H05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Gates and Inverters - 54S00DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers