Texas Instruments SN74HCT00 Quadruple 2-Input Positive-NAND Gates SN74HCT00DR

Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT00 Quadruple 2-Input Positive-NAND Gates - SN74HCT00DR - Texas Instruments
Dallas, TX, United States
SN74HCT00 Quadruple 2-Input Positive-NAND Gates
SN74HCT00DR
SN74HCT00 Quadruple 2-Input Positive-NAND Gates SN74HCT00DR
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74HCT00DR - Rochester Electronics
Newburyport, MA, United States
SN74HCT00 Quadruple 2-Input Positive-NAND Gates

SN74HCT00 Quadruple 2-Input Positive-NAND Gates

Supplier's Site Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74HCT00DR
5.5V SOIC Logic IC 705-SN74HCT00DR
4-ch 2-input NAND Gate IC, 4.5-5.5V, CMOS, SOIC Product overview: SN74HCT00DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT00DR can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 4.5-5.5V, CMOS, SOIC Product overview: SN74HCT00DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT00DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14860-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14860-2-ND
Gates and Inverters 296-14860-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14860-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14860-6-ND
Gates and Inverters 296-14860-6-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14860-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14860-1-ND
Gates and Inverters 296-14860-1-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HCT00DR - 006925-SN74HCT00DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT00DR
006925-SN74HCT00DR
Logic - Logic - Gates and Inverters - SN74HCT00DR 006925-SN74HCT00DR
Manufacturer: Texas Instruments Win Source Part Number: 006925-SN74HCT00DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74HCT00 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): M74HCT00M1R; MC74HCT00AD; TC74HCT00AFN(ELP); M74HCT00RM13TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006925-SN74HCT00DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74HCT00
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): M74HCT00M1R; MC74HCT00AD; TC74HCT00AFN(ELP); M74HCT00RM13TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HCT00DR
Logic ICs >> Gates SN74HCT00DR
2uA 4.5V~5.5V 4 18ns@5.5V,50pF NAND Gates SOIC-14 Gates ROHS

2uA 4.5V~5.5V 4 18ns@5.5V,50pF NAND Gates SOIC-14 Gates ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT00DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT00DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT00DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74HCT00DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT00DR
Gates and Inverters SN74HCT00DR
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Gates and Inverters - SN74HCT00DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HCT00DR
Gates and Inverters SN74HCT00DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74HCT00DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT00DR
Logic - Gates and Inverters SN74HCT00DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HCT00DR
Logic Gates SN74HCT00DR
Logic Gates Quadruple 2-Input Positive-NAND gates

Logic Gates Quadruple 2-Input Positive-NAND gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT00DR SN74HCT00DR 705-SN74HCT00DR 296-14860-2-ND 006925-SN74HCT00DR SN74HCT00DR SN74HCT00DR SN74HCT00DR SN74HCT00DR SN74HCT00DR SN74HCT00DR
Product Name SN74HCT00 Quadruple 2-Input Positive-NAND Gates 5.5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74HCT00DR Logic ICs >> Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type NAND AND; NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate NAND NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V~5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family HCT CMOS
Propagation Delay 22 ns 22 ns 18 ns 18 ns 18 ns 18 ns
Operating Current 0.0029 mA 4 mA 4 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5420DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 54S22DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-87614012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers