D-Type, Addressable 1 Channel 1:8 IC 16-SOIC
D-Type, Addressable 1 Channel 1:8 IC 16-SOIC
D-Type, Addressable 1 Channel 1:8 IC 16-SOIC
Win Source Part Number: 1357369-SN74HCS259QD
Category: Integrated Circuits (ICs) - Logic - Latches
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, 74HCS
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: 74HCS259
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Output Type: CMOS
Logic Type: D-Type, Addressable
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Delay Time - Propagation: 6ns
D-Type, Addressable 1 Channel 1:8 IC CMOS 16-SOIC
AUTOMOTIVE 8-BIT ADDRESSABLE LAT
AUTOMOTIVE 8-BIT ADDRESSABLE LAT
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 296-SN74HCS259QDRQ1TR-ND | 1357369-SN74HCS259QDRQ1 | SN74HCS259QDRQ1 | SN74HCS259QDRQ1 | SN74HCS259QDRQ1 |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | Addressable D | D | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA | ||
| High-level Output Current (Source) | 7.8 mA | 7.8 mA | 7.8 mA |