Texas Instruments High-Performance Analog Latches SN74HCS259PWR

Description
D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-TSSOP
Request a Quote
Description
D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HCS259PWR is an 8-bit addressable latch designed for general-purpose storage applications in digital systems. It features a wide operating voltage range of 2 V to 6 V and incorporates Schmitt-trigger inputs, which enhance noise immunity and allow for reliable operation with slow or noisy input signals. The device exhibits low power consumption, with a typical supply current of 100 nA and input leakage current of ±100 nA. It can drive outputs up to ±7.8 mA at 6 V and operates over an extended temperature range of -40°C to +125°C. This latch is suitable for applications such as memory device selection with shared data buses and reducing the number of outputs required for chip select functions. The SN74HCS259PWR is available in a TSSOP package with 16 pins, making it a compact solution for various digital circuit designs.

Datasheet Summary
Powered by GS/AI

The SN74HCS259PWR is an 8-bit addressable latch designed for general-purpose storage applications in digital systems. It features a wide operating voltage range of 2 V to 6 V and incorporates Schmitt-trigger inputs, which enhance noise immunity and allow for reliable operation with slow or noisy input signals. The device exhibits low power consumption, with a typical supply current of 100 nA and input leakage current of ±100 nA. It can drive outputs up to ±7.8 mA at 6 V and operates over an extended temperature range of -40°C to +125°C. This latch is suitable for applications such as memory device selection with shared data buses and reducing the number of outputs required for chip select functions. The SN74HCS259PWR is available in a TSSOP package with 16 pins, making it a compact solution for various digital circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-SN74HCS259PWRDKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-TSSOP

Buy Now Datasheet
Latches - 296-SN74HCS259PWRTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-TSSOP

Buy Now Datasheet
Latches - 296-SN74HCS259PWRCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-TSSOP

Buy Now Datasheet
Logic - Latches - SN74HCS259PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HCS259PWR
Logic - Latches SN74HCS259PWR
8-BIT ADDRESSABLE LATCHES

8-BIT ADDRESSABLE LATCHES

Supplier's Site Datasheet
Latches - SN74HCS259PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HCS259PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HCS259PWR
Integrated Circuits (ICs) - Logic - Latches SN74HCS259PWR
8-BIT ADDRESSABLE LATCHES

8-BIT ADDRESSABLE LATCHES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 296-SN74HCS259PWRDKR-ND SN74HCS259PWR SN74HCS259PWR SN74HCS259PWR
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D D
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA 7.8 mA
High-level Output Current (Source) 7.8 mA 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259MT - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
5 suppliers
 - 74HC595D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
View Details
Logic - Latches - 74FCT573CTSOG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Dual 4-Bit Latch - 9308/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 325 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details