Inverter IC 6 Channel Schmitt Trigger, Open Drain 14-SOIC
Inverter IC 6 Channel Schmitt Trigger, Open Drain 14-SOIC
Inverter IC 6 Channel Schmitt Trigger, Open Drain 14-SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger, Open Drain 14-SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS05QDRQ1TR-ND | SN74HCS05QDRQ1 | SN74HCS05QDRQ1 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V |
| Output Type | Open Drain | ||
| Inputs | 1 | 1 | |
| Features | Schmitt Trigger |