Texas Instruments SN74HC86 Quadruple 2-Input Exclusive-OR Gates SN74HC86PWT

Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85
Request a Quote
Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input XOR gate with buffered inputs, operating from 2 V to 6 V and supporting a temperature range of -40°C to +85°C, packaged in a 14-pin TSSOP measuring 5.00 mm × 4.40 mm.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input XOR gate with buffered inputs, operating from 2 V to 6 V and supporting a temperature range of -40°C to +85°C, packaged in a 14-pin TSSOP measuring 5.00 mm × 4.40 mm.

Suppliers

Company
Product
Description
Supplier Links
SN74HC86 Quadruple 2-Input Exclusive-OR Gates - SN74HC86PWT - Texas Instruments
Dallas, TX, United States
SN74HC86 Quadruple 2-Input Exclusive-OR Gates
SN74HC86PWT
SN74HC86 Quadruple 2-Input Exclusive-OR Gates SN74HC86PWT
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257847-SN74HC86PWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257847-SN74HC86PWT
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257847-SN74HC86PWT
Win Source Part Number: 1257847-SN74HC86PWT Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Number of Circuits: 4 Standard Package: 250 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC86PWTG4,SN74HC 86PWTE4,2156-SN74HC8 6PWT-TITR,SN74HC86PW TG4,TEXTISSN74HC86PW T,SN74HC86PWTE4,2156 -SN74HC86PWT Base Product Number: 74HC86 Product Status: Obsolete

Win Source Part Number: 1257847-SN74HC86PWT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Number of Circuits: 4
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC86PWTG4,SN74HC86PWTE4,2156-SN74HC86PWT-TITR,SN74HC86PWTG4,TEXTISSN74HC86PWT,SN74HC86PWTE4,2156-SN74HC86PWT
Base Product Number: 74HC86
Product Status: Obsolete

Buy Now
 - SN74HC86PWT - Rochester Electronics
Newburyport, MA, United States
XOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
6V 5.2mA TSSOP Logic IC
705-SN74HC86PWT
6V 5.2mA TSSOP Logic IC 705-SN74HC86PWT
4-Bit XOR Gates, 2-Input, 6V, 17ns, 5.2mA, TSSOP Product overview: SN74HC86PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC86PWT can be used for catalog matching and distributor lookup.

4-Bit XOR Gates, 2-Input, 6V, 17ns, 5.2mA, TSSOP Product overview: SN74HC86PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC86PWT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC86PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC86PWT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC86PWT
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74HC86PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC86PWT
Gates and Inverters SN74HC86PWT
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74HC86PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC86PWT
Logic - Gates and Inverters SN74HC86PWT
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC86PWT 1257847-SN74HC86PWT SN74HC86PWT 705-SN74HC86PWT SN74HC86PWT SN74HC86PWT SN74HC86PWT
Product Name SN74HC86 Quadruple 2-Input Exclusive-OR Gates Integrated Circuits (ICs) - Logic - Gates and Inverters 6V 5.2mA TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) OR; XOR XOR; XOR GATE, OR GATE XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 5V; 5 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC CMOS
Propagation Delay 21 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5430FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 4086BDC - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CERDIP
View Details
2 suppliers