Texas Instruments SN74HC86 Quadruple 2-Input Exclusive-OR Gates SN74HC86PW

Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC86 Quadruple 2-Input Exclusive-OR Gates - SN74HC86PW - Texas Instruments
Dallas, TX, United States
SN74HC86 Quadruple 2-Input Exclusive-OR Gates
SN74HC86PW
SN74HC86 Quadruple 2-Input Exclusive-OR Gates SN74HC86PW
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-26489-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26489-5-ND
Gates and Inverters 296-26489-5-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
 - SN74HC86PW - Rochester Electronics
Newburyport, MA, United States
XOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
2V 6V 5.2mA TSSOP Logic IC
705-SN74HC86PW
2V 6V 5.2mA TSSOP Logic IC 705-SN74HC86PW
4-Ch 2-Input XOR Gate IC, 2V-6V, 21ns, 5.2mA, TSSOP Product overview: SN74HC86PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC86PW can be used for catalog matching and distributor lookup.

4-Ch 2-Input XOR Gate IC, 2V-6V, 21ns, 5.2mA, TSSOP Product overview: SN74HC86PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC86PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74HC86PW - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC86PW
Gates and Inverters SN74HC86PW
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74HC86PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC86PW
Logic - Gates and Inverters SN74HC86PW
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC86PW
Logic Gates SN74HC86PW
Logic Gates Quadruple 2-Input Exclusive-OR Gate

Logic Gates Quadruple 2-Input Exclusive-OR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC86PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC86PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC86PW
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site
Logic, Gate Excl-Or Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments - 26AJ9430 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Gate Excl-Or Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments
26AJ9430
Logic, Gate Excl-Or Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments 26AJ9430
LOGIC, GATE EXCL-OR QUAD 2IN, 14TSSOP; Logic Family / Base Number:74HC86; Logic Type:XOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, GATE EXCL-OR QUAD 2IN, 14TSSOP; Logic Family / Base Number:74HC86; Logic Type:XOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HC86PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC86PW
Gates and Inverters SN74HC86PW
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC86PW 296-26489-5-ND SN74HC86PW 705-SN74HC86PW SN74HC86PW SN74HC86PW SN74HC86PW SN74HC86PW 26AJ9430 SN74HC86PW
Product Name SN74HC86 Quadruple 2-Input Exclusive-OR Gates Gates and Inverters 2V 6V 5.2mA TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Gate Excl-Or Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type OR XOR OR; XOR XOR; XOR GATE, OR GATE XOR; XOR (Exclusive OR) NOT; XOR XOR XOR; XOR XOR; XOR (Exclusive OR)
Supply Voltage 5V; 5 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 21 ns 17 ns 21 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products