Quadruple 2-input XOR gate with buffered inputs, operating from 2 V to 6 V and a temperature range of -40°C to 125°C, packaged in a 14-pin SOP (NS) with dimensions of 10.20 mm × 5.30 mm.
Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 85
XOR (Exclusive OR) IC 4 Channel 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 1254720-SN74HC86NSRG
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: SN74HC86
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): TC74HC86AF(EL); TC74HC86AF(TB,EL); TC74HC86AF(TB,F);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
4-ch 2-input XOR Gate IC, 2-6V, 17ns, SOP, -40 to 85C Product overview: SN74HC86NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC86NSRG4 can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-SO
Logic Gates Quad 2 Input Exclusive OR Gates
IC GATE XOR 4CH 2-INP 14SO
IC GATE XOR 4CH 2-INP 14SOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC86NSRG4 | SN74HC86NSRG4-ND | 1254720-SN74HC86NSRG4 | 705-SN74HC86NSRG4 | SN74HC86NSRG4 | SN74HC86NSRG4 | SN74HC86NSRG4 | SN74HC86NSRG4 |
| Product Name | SN74HC86 Quadruple 2-Input Exclusive-OR Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74HC86NSRG4 | 6V Logic IC | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR | XOR | NOT; XOR; XOR (Exclusive OR) | XOR; XOR GATE, OR GATE | XOR; XOR (Exclusive OR) | XOR | NOT; XOR | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2 V ~ 6 V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Logic Family | HC | |||||||
| Propagation Delay | 21 ns | 17 ns | 17 ns | 17 ns | ||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |