The SN74HC86NSRE4 is a quad 2-input XOR gate IC that operates within a voltage range of 2 V to 6 V and supports a wide temperature range from -40°C to +85°C. It features buffered inputs and can drive up to 10 LSTTL loads, providing significant power savings compared to traditional LSTTL logic ICs. This device is suitable for applications that require detecting phase differences in input signals or creating selectable inverters/buffers. The package dimensions for the SN74HC86NSRE4 are 10.20 mm x 5.30 mm in a 14-pin SO configuration.
Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 85
XOR (Exclusive OR) IC 4 Channel 14-SO
4-ch, 2-input, 2-V to 6-V XOR (exclusive OR) gates 14-SO -40 to 85 Product overview: SN74HC86NSRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC86NSRE4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257867-SN74HC86NSRE
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC86
XOR (Exclusive OR) IC 4 Channel 14-SO
IC GATE XOR 4CH 2-INP 14SO
IC GATE XOR 4CH 2-INP 14SOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC86NSRE4 | SN74HC86NSRE4-ND | 705-SN74HC86NSRE4 | 1257867-SN74HC86NSRE4 | SN74HC86NSRE4 | SN74HC86NSRE4 | SN74HC86NSRE4 |
| Product Name | SN74HC86 Quadruple 2-Input Exclusive-OR Gates | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR | XOR | OR; XOR; XOR GATE, OR GATE | NOT; XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | XOR | NOT; XOR |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |
| Logic Family | HC | ||||||
| Propagation Delay | 21 ns | 17 ns | 17 ns | 17 ns | |||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |