Texas Instruments SN74HC86 Quadruple 2-Input Exclusive-OR Gates SN74HC86N

Description
Quadruple 2-Input Exclusive-OR Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC86 Quadruple 2-Input Exclusive-OR Gates - SN74HC86N - Texas Instruments
Dallas, TX, United States
SN74HC86 Quadruple 2-Input Exclusive-OR Gates
SN74HC86N
SN74HC86 Quadruple 2-Input Exclusive-OR Gates SN74HC86N
Quadruple 2-Input Exclusive-OR Gates 14-PDIP -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
6V Logic IC
705-SN74HC86N
6V Logic IC 705-SN74HC86N
4-Ch 2-Input XOR Gate IC, 2-6V, 17ns, PDIP Product overview: SN74HC86N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC86N can be used for catalog matching and distributor lookup.

4-Ch 2-Input XOR Gate IC, 2-6V, 17ns, PDIP Product overview: SN74HC86N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC86N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 442993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
442993
Logic Gates 442993
Quad 2i/p XOR gate,SN74HC86N DIP14 2.6V

Quad 2i/p XOR gate,SN74HC86N DIP14 2.6V

Supplier's Site
Logic Gates - 442993P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
442993P
Logic Gates 442993P
Quad 2i/p XOR gate,SN74HC86N DIP14 2.6V

Quad 2i/p XOR gate,SN74HC86N DIP14 2.6V

Supplier's Site
Logic Gates - 1218309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1218309
Logic Gates 1218309
Quad 2i/p XOR gate,SN74HC86N DIP14 2.6V

Quad 2i/p XOR gate,SN74HC86N DIP14 2.6V

Supplier's Site
Gates and Inverters - 296-8375-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8375-5-ND
Gates and Inverters 296-8375-5-ND
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC86N - 1254719-SN74HC86N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC86N
1254719-SN74HC86N
Logic - Logic - Gates and Inverters - SN74HC86N 1254719-SN74HC86N
Manufacturer: Texas Instruments Win Source Part Number: 1254719-SN74HC86N Packaging: Tube Mounting Style: Through Hole Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Family Name: SN74HC86 Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Alternative Parts (Cross-Reference): 74HC86N; 74HC86N,652; MM74HC86NX; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Defence, Military & Aerospace Family Part Number: 74HC86 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254719-SN74HC86N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Family Name: SN74HC86
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Alternative Parts (Cross-Reference): 74HC86N; 74HC86N,652; MM74HC86NX;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Defence, Military & Aerospace
Family Part Number: 74HC86
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF

Buy Now
 - SN74HC86N - Rochester Electronics
Newburyport, MA, United States
XOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14

XOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Gates and Inverters - SN74HC86N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC86N
Gates and Inverters SN74HC86N
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
In a Tube of 25, Texas Instruments SN74HC86N, Quad 2-Input XOR Logic Gate, 14-Pin PDIP - 815-SN74HC86N - Utmel Electronic Limited
Hong Kong, China
In a Tube of 25, Texas Instruments SN74HC86N, Quad 2-Input XOR Logic Gate, 14-Pin PDIP
815-SN74HC86N
In a Tube of 25, Texas Instruments SN74HC86N, Quad 2-Input XOR Logic Gate, 14-Pin PDIP 815-SN74HC86N
In a Tube of 25, Texas Instruments SN74HC86N, Quad 2-Input XOR Logic Gate, 14-Pin PDIP

In a Tube of 25, Texas Instruments SN74HC86N, Quad 2-Input XOR Logic Gate, 14-Pin PDIP

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC86N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC86N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC86N
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HC86N
Logic ICs >> Gates SN74HC86N
2V~6V 2uA 4 17ns@6V,50pF XORGate DIP-14 Gates ROHS

2V~6V 2uA 4 17ns@6V,50pF XORGate DIP-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74HC86N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC86N
Gates and Inverters SN74HC86N
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC86N
Logic Gates SN74HC86N
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Ic, Quad 2-Input Xor, 74Hc86; Logic Family / Base Number Texas Instruments - 29AH7565 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2-Input Xor, 74Hc86; Logic Family / Base Number Texas Instruments
29AH7565
Ic, Quad 2-Input Xor, 74Hc86; Logic Family / Base Number Texas Instruments 29AH7565
IC, QUAD 2-INPUT XOR, 74HC86; Logic Family / Base Number:74HC86; Logic Type:XOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

IC, QUAD 2-INPUT XOR, 74HC86; Logic Family / Base Number:74HC86; Logic Type:XOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Rochester Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC86N 705-SN74HC86N 442993 442993P 296-8375-5-ND 1254719-SN74HC86N SN74HC86N SN74HC86N 815-SN74HC86N SN74HC86N SN74HC86N SN74HC86N SN74HC86N 29AH7565
Product Name SN74HC86 Quadruple 2-Input Exclusive-OR Gates 6V Logic IC Logic Gates Logic Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC86N Gates and Inverters In a Tube of 25, Texas Instruments SN74HC86N, Quad 2-Input XOR Logic Gate, 14-Pin PDIP Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters Logic Gates Ic, Quad 2-Input Xor, 74Hc86; Logic Family / Base Number Texas Instruments
Gate Type OR XOR; XOR GATE, OR GATE XOR; Xor XOR; XOR XOR NOT; XOR; XOR (Exclusive OR) OR; XOR XOR; XOR (Exclusive OR) XOR XOR XOR; XOR (Exclusive OR) XOR; XOR
Supply Voltage 5V; 5 6V 6 v 2V ~ 6V 2V ~ 6V 2V ~ 6V 5V; 5V 2V~6V 2V ~ 6V 6V
Logic Family HC Xor XOR CMOS CMOS; CMOS
Propagation Delay 21 ns 17 ns 100 ns 17 ns 17 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Logic - Logic - Gates and Inverters - 54AS04J - 162887-54AS04J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers