Texas Instruments SN74HC86-Q1 Automotive Catalog Quadruple 2-Input Exclusive-OR Gates SN74HC86IPWRG4Q1

Description
Automotive Catalog Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85
Request a Quote
Description
Automotive Catalog Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC86-Q1 is an automotive-grade quadruple 2-input XOR gate with a TSSOP-14 package measuring 5.00mm × 4.40mm, operating from -40°C to 85°C and qualified to AEC-Q100. It supports a supply voltage range of 2V to 6V and is designed for CMOS logic applications with fanout up to 10 LSTTL loads.

Datasheet Summary
Powered by GS/AI

The SN74HC86-Q1 is an automotive-grade quadruple 2-input XOR gate with a TSSOP-14 package measuring 5.00mm × 4.40mm, operating from -40°C to 85°C and qualified to AEC-Q100. It supports a supply voltage range of 2V to 6V and is designed for CMOS logic applications with fanout up to 10 LSTTL loads.

Suppliers

Company
Product
Description
Supplier Links
SN74HC86-Q1 Automotive Catalog Quadruple 2-Input Exclusive-OR Gates - SN74HC86IPWRG4Q1 - Texas Instruments
Dallas, TX, United States
SN74HC86-Q1 Automotive Catalog Quadruple 2-Input Exclusive-OR Gates
SN74HC86IPWRG4Q1
SN74HC86-Q1 Automotive Catalog Quadruple 2-Input Exclusive-OR Gates SN74HC86IPWRG4Q1
Automotive Catalog Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85

Automotive Catalog Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-28967-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28967-2-ND
Gates and Inverters 296-28967-2-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-28967-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28967-1-ND
Gates and Inverters 296-28967-1-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC86IPWRG4Q1 - 065526-SN74HC86IPWRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC86IPWRG4Q1
065526-SN74HC86IPWRG4Q1
Logic - Logic - Gates and Inverters - SN74HC86IPWRG4Q1 065526-SN74HC86IPWRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 065526-SN74HC86IPWRG 4Q1 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065526-SN74HC86IPWRG4Q1
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Logic IC
705-SN74HC86IPWRG4Q1
6V TSSOP Logic IC 705-SN74HC86IPWRG4Q1
4-Ch 2-Input XOR Gate IC, 2-6V, CMOS, 14-TSSOP Product overview: SN74HC86IPWRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC86IPWRG4Q1 can be used for catalog matching and distributor lookup.

4-Ch 2-Input XOR Gate IC, 2-6V, CMOS, 14-TSSOP Product overview: SN74HC86IPWRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC86IPWRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HC86IPWRG4Q1 - Rochester Electronics
Newburyport, MA, United States
SN74HC86-Q1 Automotive Catalog Quadruple 2-Input Exclusive-OR Gates

SN74HC86-Q1 Automotive Catalog Quadruple 2-Input Exclusive-OR Gates

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC86IPWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC86IPWRG4Q1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC86IPWRG4Q1
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74HC86IPWRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC86IPWRG4Q1
Gates and Inverters SN74HC86IPWRG4Q1
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC86IPWRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC86IPWRG4Q1
Logic - Gates and Inverters SN74HC86IPWRG4Q1
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC86IPWRG4Q1 296-28967-2-ND 065526-SN74HC86IPWRG4Q1 705-SN74HC86IPWRG4Q1 SN74HC86IPWRG4Q1 SN74HC86IPWRG4Q1 SN74HC86IPWRG4Q1 SN74HC86IPWRG4Q1
Product Name SN74HC86-Q1 Automotive Catalog Quadruple 2-Input Exclusive-OR Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC86IPWRG4Q1 6V TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE OR XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC
Propagation Delay 21 ns 21 ns 21 ns 21 ns
Operating Current 0.0200 mA 5.2 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS27DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 5486FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ALS804A Hex 2-Input NAND Drivers - 5962-8869301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details