Texas Instruments SN74HC86 Quadruple 2-Input Exclusive-OR Gates SN74HC86D

Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC86 Quadruple 2-Input Exclusive-OR Gates - SN74HC86D - Texas Instruments
Dallas, TX, United States
SN74HC86 Quadruple 2-Input Exclusive-OR Gates
SN74HC86D
SN74HC86 Quadruple 2-Input Exclusive-OR Gates SN74HC86D
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC86D
6V SOIC Logic IC 705-SN74HC86D
4-Ch XOR Gate IC, 2-Input, 2-6V, 21ns, SOIC Product overview: SN74HC86D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC86D can be used for catalog matching and distributor lookup.

4-Ch XOR Gate IC, 2-Input, 2-6V, 21ns, SOIC Product overview: SN74HC86D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC86D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-8374-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8374-5-ND
Gates and Inverters 296-8374-5-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC86D - 082319-SN74HC86D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC86D
082319-SN74HC86D
Logic - Logic - Gates and Inverters - SN74HC86D 082319-SN74HC86D
Manufacturer: Texas Instruments Win Source Part Number: 082319-SN74HC86D Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082319-SN74HC86D
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC86D
Logic Gates SN74HC86D
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Quad Xor Gate, 2I/p, Soic-14; Logic Function Texas Instruments - 52F2611 - Newark, An Avnet Company
Chicago, IL, United States
Quad Xor Gate, 2I/p, Soic-14; Logic Function Texas Instruments
52F2611
Quad Xor Gate, 2I/p, Soic-14; Logic Function Texas Instruments 52F2611
QUAD XOR GATE, 2I/P, SOIC-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC86; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

QUAD XOR GATE, 2I/P, SOIC-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC86; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site
Ic, Quad 2-Input Or, Smd, 74Hc86; Logic Family / Base Number Texas Instruments - 33AH4879 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2-Input Or, Smd, 74Hc86; Logic Family / Base Number Texas Instruments
33AH4879
Ic, Quad 2-Input Or, Smd, 74Hc86; Logic Family / Base Number Texas Instruments 33AH4879
IC, QUAD 2-INPUT OR, SMD, 74HC86; Logic Family / Base Number:74HC86; Logic Type:XOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD 2-INPUT OR, SMD, 74HC86; Logic Family / Base Number:74HC86; Logic Type:XOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC86D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC86D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC86D
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74HC86D - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC86D
Gates and Inverters SN74HC86D
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic IC - 16775499 - Radwell International
Willingboro, NJ, United States
Logic IC
16775499
Logic IC 16775499
XOR GATE, HC SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

XOR GATE, HC SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic - Gates and Inverters - SN74HC86D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC86D
Logic - Gates and Inverters SN74HC86D
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74HC86D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC86D
Gates and Inverters SN74HC86D
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC86D 705-SN74HC86D 296-8374-5-ND 082319-SN74HC86D SN74HC86D 52F2611 33AH4879 SN74HC86D SN74HC86D 16775499 SN74HC86D SN74HC86D
Product Name SN74HC86 Quadruple 2-Input Exclusive-OR Gates 6V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC86D Logic Gates Quad Xor Gate, 2I/p, Soic-14; Logic Function Texas Instruments Ic, Quad 2-Input Or, Smd, 74Hc86; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type OR XOR; XOR GATE, OR GATE XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR XOR XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage 5V; 5 6V 2V ~ 6V 2 V ~ 6 V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC
Propagation Delay 21 ns 21 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products