Texas Instruments Logic - Logic - Flip Flops - SN74HC75N SN74HC75N

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094994-SN74HC75N Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: PDIP Alternative Parts (Cross-Reference): SN74HC75NSN74HC75 N; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Latch
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094994-SN74HC75N Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: PDIP Alternative Parts (Cross-Reference): SN74HC75NSN74HC75 N; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Latch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - SN74HC75N - 1094994-SN74HC75N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC75N
1094994-SN74HC75N
Logic - Logic - Flip Flops - SN74HC75N 1094994-SN74HC75N
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094994-SN74HC75N Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: PDIP Alternative Parts (Cross-Reference): SN74HC75NSN74HC75 N; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Latch

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094994-SN74HC75N
Mounting: SMD (SMT)
Categories: Logic - Flip Flops
Case / Package: PDIP
Alternative Parts (Cross-Reference): SN74HC75NSN74HC75 N;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Logic Function: Latch

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1094994-SN74HC75N
Product Name Logic - Logic - Flip Flops - SN74HC75N
Package Type DIP; PDIP; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT273SJX - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HCT74PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
Flip Flops - 54LS112FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details