Texas Instruments SN74HC74-Q1 Automotive Catalog Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HC74QDRQ1

Description
Automotive Catalog Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC74-Q1 Automotive Catalog Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset - SN74HC74QDRQ1 - Texas Instruments
Dallas, TX, United States
SN74HC74-Q1 Automotive Catalog Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset
SN74HC74QDRQ1
SN74HC74-Q1 Automotive Catalog Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HC74QDRQ1
Automotive Catalog Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SOIC -40 to 125

Automotive Catalog Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset 14-SOIC -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC74QDRQ1
896619-SN74HC74QDRQ1
Logic - Logic - Flip Flops - SN74HC74QDRQ1 896619-SN74HC74QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 896619-SN74HC74QDRQ1 Series: 74HC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC74 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-23566-6, 296-23566-6-NDR, 296-23566-1, 296-23566-2, -SN74HC74QDRQ1-NDR, 296-23566-1-NDR, 296-23566-2-NDR, -296-23566-1-NDR, SN74HC74QDRQ1-ND, -296-23566-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896619-SN74HC74QDRQ1
Series: 74HC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC74
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-23566-6, 296-23566-6-NDR, 296-23566-1, 296-23566-2, -SN74HC74QDRQ1-NDR, 296-23566-1-NDR, 296-23566-2-NDR, -296-23566-1-NDR, SN74HC74QDRQ1-ND, -296-23566-1-ND

Buy Now Datasheet
Flip Flops - 296-23566-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-23566-1-ND
Flip Flops 296-23566-1-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-23566-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-23566-6-ND
Flip Flops 296-23566-6-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-23566-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-23566-2-ND
Flip Flops 296-23566-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - SN74HC74QDRQ1 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - SN74HC74QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC74QDRQ1
Flip Flops SN74HC74QDRQ1
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC74QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC74QDRQ1
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC74QDRQ1
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Logic - Flip Flops - SN74HC74QDRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC74QDRQ1
Logic - Flip Flops SN74HC74QDRQ1
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC74QDRQ1 896619-SN74HC74QDRQ1 296-23566-1-ND SN74HC74QDRQ1 SN74HC74QDRQ1 SN74HC74QDRQ1 SN74HC74QDRQ1
Product Name SN74HC74-Q1 Automotive Catalog Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset Logic - Logic - Flip Flops - SN74HC74QDRQ1 Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V
Propagation Delay 37 ns 30 ns
fMAX 28 MHz 60 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5476DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QSA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers