Texas Instruments SN74HC74-Q1 Automotive Catalog Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HC74QDRG4Q1

Description
Automotive Catalog Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC74-Q1 Automotive Catalog Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset - SN74HC74QDRG4Q1 - Texas Instruments
Dallas, TX, United States
SN74HC74-Q1 Automotive Catalog Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset
SN74HC74QDRG4Q1
SN74HC74-Q1 Automotive Catalog Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HC74QDRG4Q1
Automotive Catalog Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SOIC -40 to 125

Automotive Catalog Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset 14-SOIC -40 to 125

Buy Now Datasheet
 - SN74HC74QDRG4Q1 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - 296-SN74HC74QDRG4Q1CT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74HC74QDRG4Q1TR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74HC74QDRG4Q1DKR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74HC74QDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC74QDRG4Q1
Logic - Flip Flops SN74HC74QDRG4Q1
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC74QDRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC74QDRG4Q1
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC74QDRG4Q1
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Flip Flops - SN74HC74QDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC74QDRG4Q1 SN74HC74QDRG4Q1 296-SN74HC74QDRG4Q1CT-ND SN74HC74QDRG4Q1 SN74HC74QDRG4Q1 SN74HC74QDRG4Q1
Product Name SN74HC74-Q1 Automotive Catalog Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V
Propagation Delay 37 ns 30 ns
fMAX 28 MHz 60 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Flip Flops - 5472DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details