Dual D-type positive-edge-trigge
Dual D-Type Positive-Edge-Trigge
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1099945-SN74HC74PWT
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC FF D-TYPE DUAL 1BIT 14TSSOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 1BIT 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC74PWT | 296-31826-1-ND | 1099945-SN74HC74PWT | SN74HC74PWT | SN74HC74PWT | SN74HC74PWT |
| Product Name | SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset | Flip Flops | Logic - Logic - Flip Flops - SN74HC74PWT | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Propagation Delay | 37 ns | 30 ns | 30 ns | |||
| fMAX | 28 MHz | 60 MHz | 60 MHz | |||
| Operating Current | 0.0400 mA |