SN74HC74MPWREP is a dual D-type positive edge-triggered flip-flop with clear and preset in a 14-pin TSSOP package, operating over a temperature range of -55°C to 125°C. It supports a supply voltage of 2 V to 6 V, features typical propagation delay of 15 ns, and provides ±4 mA output drive at 5 V. The device meets JEDEC and industry standards for reliable operation under extended temperature conditions, including tests such as HAST and temperature cycling. It has a maximum quiescent supply current of 80 μA and input current of 1 μA max. The package dimensions are 6.9 mm × 5.6 mm × 1.6 mm, with a tape reel pitch of 8.0 mm and reel diameter of 330 mm.
Enhanced Product Dual D-Type Positive Edge Triggered Flip Flop With Clear And Preset 14-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 128183-SN74HC74MPWRE
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE DUAL 1BIT 14TSSOP
IC FF D-TYPE DUAL 1BIT 14TSSOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC74MPWREP | 128183-SN74HC74MPWREP | SN74HC74MPWREP | 296-23317-2-ND | SN74HC74MPWREP | SN74HC74MPWREP | SN74HC74MPWREP |
| Product Name | SN74HC74-EP Enhanced Product Dual D-Type Positive Edge Triggered Flip Flop With Clear And Preset | Logic - Logic - Flip Flops - SN74HC74MPWREP | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||
| Propagation Delay | 37 ns | 30 ns | 30 ns | ||||
| fMAX | 28 MHz | 60 MHz | 60 MHz | ||||
| Operating Current | 0.0400 mA | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |