Texas Instruments SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HC74DRG4

Description
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset - SN74HC74DRG4 - Texas Instruments
Dallas, TX, United States
SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset
SN74HC74DRG4
SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HC74DRG4
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SOIC -40 to 85

Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset 14-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC74DRG4
081209-SN74HC74DRG4
Logic - Logic - Flip Flops - SN74HC74DRG4 081209-SN74HC74DRG4
Manufacturer: Texas Instruments Win Source Part Number: 081209-SN74HC74DRG4 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 60MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081209-SN74HC74DRG4
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-31825-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31825-2-ND
Flip Flops 296-31825-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - SN74HC74DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC74DRG4
Flip Flops SN74HC74DRG4
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - SN74HC74DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC74DRG4
Logic - Flip Flops SN74HC74DRG4
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC74DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC74DRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC74DRG4
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC74DRG4 081209-SN74HC74DRG4 296-31825-2-ND SN74HC74DRG4 SN74HC74DRG4 SN74HC74DRG4
Product Name SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset Logic - Logic - Flip Flops - SN74HC74DRG4 Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Propagation Delay 37 ns 30 ns 30 ns
fMAX 28 MHz 60 MHz 60 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9759001QRA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details
2 suppliers
Flip Flops - 74175PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Flip Flops - 54LS377LM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers