Dual D-type positive-edge-trigge
Dual D-Type Positive-Edge-Trigge
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC74DRE4 | SN74HC74DRE4-ND | SN74HC74DRE4 | SN74HC74DRE4 | SN74HC74DRE4 |
| Product Name | SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 37 ns | 30 ns | |||
| fMAX | 28 MHz | 60 MHz | |||
| Operating Current | 0.0400 mA |