Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74HC74ADBR

Description
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, PDSO14
Request a Quote Datasheet
Description
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74HC74ADBR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, PDSO14

D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC74ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC74ADBR
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC74ADBR
SETUP FOR IBM ORDERS

SETUP FOR IBM ORDERS

Supplier's Site
Flip Flops - SN74HC74ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC74ADBR
Flip Flops SN74HC74ADBR
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width)

Buy Now
Flip Flops - SN74HC74ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC74ADBR
Flip Flops SN74HC74ADBR
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC74ADBR SN74HC74ADBR SN74HC74ADBR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100331J-QMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.2V ~ 5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic Family / Base Number Nexperia - 24AC3240 - Newark, An Avnet Company
Specs
Propagation Delay 13.4 ns
fMAX 200 MHz
Package Type XSON
View Details
Logic - Flip Flops - 5962-8970101EA - Lingto Electronic Limited
Specs
fMAX 25 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details