5962-8970101EA -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
5962-8970101EA
Description
D FLIP-FLOP, HCT SERIES
-
Lingto Electronic Limited
Datasheet
Description
D FLIP-FLOP, HCT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
5962-8970101EA |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
25 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
CDIP,CFP,LCCC
Logic Family
AS
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+7.0
View Details
fMAX
153 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details