Quadruple Positive-NOR Gates With Schmitt-Trigger Inputs 14-PDIP -40 to 85
4-Input NOR Gate IC, Schmitt Trigger, CMOS, 5.2mA, PDIP Product overview: SN74HC7002N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC7002N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1254706-SN74HC7002N
Packaging: Tube
Mounting Style: Through Hole
Features: Schmitt Trigger
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.3V ~ 1.2V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC7002
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 22ns at 6V, 50pF
NOR Gate IC 4 Channel Schmitt Trigger 14-PDIP
NOR Gate IC 4 Channel Schmitt Trigger 14-PDIP
Logic Gates Quad w/Schmitt Trig
IC GATE NOR SCHMIT 4CH 2IN 14DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC7002N | 705-SN74HC7002N | 1254706-SN74HC7002N | 296-8366-5-ND | 2494987P | SN74HC7002N | SN74HC7002N | SN74HC7002N |
| Product Name | SN74HC7002 Quadruple Positive-NOR Gates With Schmitt-Trigger Inputs | 5.2mA Logic IC | Logic - Logic - Gates and Inverters - SN74HC7002N | Gates and Inverters | Logic Gates | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOR; NOR GATE | NOT; NOR; NOR Gate | NOR | NOR; NOR | NOR; NOR Gate | NOR | |
| Supply Voltage | 5V; 5 | 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||
| Logic Family | HC | NOR | ||||||
| Features | Schmitt Trigger | Schmitt Trigger | Schmitt Trigger | |||||
| Propagation Delay | 33 ns | 22 ns | 22 ns | 22 ns |