Quadruple Positive-NOR Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 795025-SN74HC7002DR
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF
Logic Level - Low: 0.3 V ~ 1.2 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: SN74HC7002
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HC02D-Q100; 74HC02D-Q100,118; SN74HC7002FK; SN74HC7002N;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
4-Input Schmitt Trigger NOR Gate IC, 74HC Series, SOIC Product overview: SN74HC7002DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC7002DR can be used for catalog matching and distributor lookup.
SN74HC7002 Quadruple Positive-NOR Gates With Schmitt-Trigger Inputs
NOR Gate IC 4 Channel Schmitt Trigger 14-SOIC
NOR Gate IC 4 Channel Schmitt Trigger 14-SOIC
NOR Gate IC 4 Channel Schmitt Trigger 14-SOIC
NOR Gate IC 4 Channel Schmitt Trigger 14-SOIC
IC GATE NOR 4CH 2IN 14SOIC
Logic Gates Quad Pos-NOR Gate
IC GATE NOR 4CH 2IN 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC7002DR | 795025-SN74HC7002DR | 705-SN74HC7002DR | SN74HC7002DR | 296-28509-1-ND | SN74HC7002DR | SN74HC7002DR | SN74HC7002DR | SN74HC7002DR | SN74HC7002DR |
| Product Name | SN74HC7002 Quadruple Positive-NOR Gates With Schmitt-Trigger Inputs | Logic - Logic - Gates and Inverters - SN74HC7002DR | SOIC Logic IC | Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR; NOR GATE | OR; NOR | NOR | NOR; NOR Gate | NOR; NOR Gate | NOT; NOR | NOR | |
| Supply Voltage | 5V; 5 | 2 V ~ 6 V | 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | |||
| Logic Family | HC | CMOS | ||||||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||||||
| Propagation Delay | 33 ns | 22 ns | 22 ns | 22 ns | 22 ns |