Quadruple Positive-NOR Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85
NOR Gate IC 4 Channel Schmitt Trigger 14-SOIC
4-Input NOR Gate IC, Schmitt Trigger, 2-6V, 22ns, SOIC Product overview: SN74HC7002DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC7002DG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257832-SN74HC7002DG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Features: Schmitt Trigger
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.3V ~ 1.2V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC7002
IC GATE NOR 4CH 2IN 14SOIC
NOR Gate IC 4 Channel Schmitt Trigger 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
Logic Gates Quad Pos NOR Gates
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC7002DG4 | SN74HC7002DG4-ND | 705-SN74HC7002DG4 | 1257832-SN74HC7002DG4 | SN74HC7002DG4 | SN74HC7002DG4 | SN74HC7002DG4 | SN74HC7002DG4 |
| Product Name | SN74HC7002 Quadruple Positive-NOR Gates With Schmitt-Trigger Inputs | Gates and Inverters | 6V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | NOR | NOR | NOR; NOR GATE | NOT; NOR; NOR Gate | NOT; NOR | NOR; NOR Gate | NOR | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | 2V ~ 6V | ||
| Logic Family | HC | |||||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||||
| Propagation Delay | 33 ns | 22 ns | 22 ns | 22 ns |