Quadruple Positive-NOR Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 896617-SN74HC7002D
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C
Features: NOR Gate IC 4 Channel Schmitt Trigger 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74HC7002
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-8365-5, -296-8365-5-ND, -SN74HC7002DE4, -SN74HC7002DE4-NDR, SN74HC7002DE4, -SN74HC7002D-NDR, -SN74HC7002DG4, SN74HC7002DE4-ND, -296-8365-5, -SN74HC7002DG4-NDR
4-Bit Schmitt Trigger NOR Gate IC, CMOS, SOIC Product overview: SN74HC7002D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC7002D can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel Schmitt Trigger 14-SOIC
Logic Gates Quad w/Schmitt Trig
IC GATE NOR 4CH 2IN 14SOIC
IC, LOGIC, QUAD NOR GATE, 14SOIC; Logic Family / Base Number:-; Logic Type:NOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes
IC GATE NOR 4CH 2-INP 14SOIC
NOR Gate IC 4 Channel Schmitt Trigger 14-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC7002D | 896617-SN74HC7002D | 705-SN74HC7002D | 296-8365-5-ND | SN74HC7002D | SN74HC7002D | 37AJ1125 | SN74HC7002D | SN74HC7002D |
| Product Name | SN74HC7002 Quadruple Positive-NOR Gates With Schmitt-Trigger Inputs | Logic - Logic - Gates and Inverters - SN74HC7002D | SOIC Logic IC | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Ic, Logic, Quad Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOT | NOR; NOR GATE | NOR | NOT; NOR | NOR; NOR | NOR | NOR; NOR Gate | |
| Supply Voltage | 5V; 5 | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | 6V | 2V ~ 6V | |||
| Logic Family | HC | ||||||||
| Features | Schmitt Trigger | Schmitt Trigger | |||||||
| Propagation Delay | 33 ns | 22 ns | 22 ns |