Quadruple Positive-AND Gates With Schmitt-Trigger Inputs 14-PDIP -40 to 85
AND Gate IC 4 Channel Schmitt Trigger 14-PDIP
AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14
4-Input AND Gate IC, 4-Ch, Schmitt Trigger, CMOS, PDIP Product overview: SN74HC7001N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC7001N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1099939-SN74HC7001N
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC GATE AND SCHMIT 4CH 2IN 14DIP
Logic Gates Quad w/Schmitt-Trgr
IC, LOGIC, QUAD AND GATE, 14DIP; Logic Family / Base Number:-; Logic Type:AND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74HC; LogicRoHS Compliant: Yes
AND Gate IC 4 Channel Schmitt Trigger 14-PDIP
IC GATE AND SCHMIT 4CH 2IN 14DIP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC7001N | 296-8364-5-ND | SN74HC7001N | 705-SN74HC7001N | 1099939-SN74HC7001N | SN74HC7001N | SN74HC7001N | 37AJ9104 | SN74HC7001N | SN74HC7001N |
| Product Name | SN74HC7001 Quadruple Positive-AND Gates With Schmitt-Trigger Inputs | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - SN74HC7001N | Logic - Gates and Inverters | Logic Gates | Ic, Logic, Quad And Gate, 14Dip; Logic Family / Base Number Texas Instruments | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND | AND; AND GATE | NOT; AND; AND Gate | NOT; AND | AND; AND | AND; AND Gate | AND | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 6V | 2 V ~ 6 V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | 6V | 2V ~ 6V | |||
| Logic Family | HC | CMOS | ||||||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||||||
| Propagation Delay | 33 ns | 22 ns | 22 ns | 22 ns |