The CD4585BPWG4 is a 4-bit magnitude comparator in a 16-pin TSSOP package, operating over a temperature range of -55 to 125 °C with NIPDAU lead finish and Level-1 moisture sensitivity rating.
4-Bit Magnitude Comparators 16-TSSOP -55 to 125
Magnitude Comparator Bit Active High Output AB 16-TSSOP
IC COMPARATOR MAG 4BIT 16TSSOP
Logic Comparators 4B Mag Comparators
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | CD4585BPWG4 | CD4585BPWG4-ND | CD4585BPWG4 | CD4585BPWG4 |
| Product Name | CD4585B 4-Bit Magnitude Comparators | Comparators | Integrated Circuits (ICs) - Logic - Comparators | Logic Comparators |
| Type | Magnitude | Magnitude | ||
| Supply Voltage | 3V; Other; 10 | 3V ~ 18V | 1.8V; Other | |
| Package Type | Other; CMOS | TSSOP | ||
| Logic Family | CD4000 |