Nexperia B.V. 4-bit magnitude comparator 74HCT85D,653

Description
The 74HC85; 74HCT85 is a 4-bit magnitude comparator that can be expanded to almost any length. They perform comparison of two 4-bit binary, BCD or other monotonic codes and present the three possible magnitude results at the outputs (QA>B, QA=B and QA ). The 4-bit inputs are weighted (A0 to A3 and B0 to B3), where A3 and B3 are the most significant bits. For proper compare operation the expander inputs (IA>B, IA=B and IA ) to the least significant position must be connected as follows: IA = IA>B = LOW and IA=B = HIGH. For words greater than 4-bits, units can be cascaded by connecting outputs QA>B, QA=B and QA to the corresponding inputs of the significant comparator. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC85: CMOS level For 74HCT85: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Process controllers Servo-motor control
Request a Quote Datasheet
Description
The 74HC85; 74HCT85 is a 4-bit magnitude comparator that can be expanded to almost any length. They perform comparison of two 4-bit binary, BCD or other monotonic codes and present the three possible magnitude results at the outputs (QA>B, QA=B and QA ). The 4-bit inputs are weighted (A0 to A3 and B0 to B3), where A3 and B3 are the most significant bits. For proper compare operation the expander inputs (IA>B, IA=B and IA ) to the least significant position must be connected as follows: IA = IA>B = LOW and IA=B = HIGH. For words greater than 4-bits, units can be cascaded by connecting outputs QA>B, QA=B and QA to the corresponding inputs of the significant comparator. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC85: CMOS level For 74HCT85: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Process controllers Servo-motor control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-bit magnitude comparator - 74HCT85D,653 - Nexperia B.V.
Nijmegen, Netherlands
4-bit magnitude comparator
74HCT85D,653
4-bit magnitude comparator 74HCT85D,653
The 74HC85; 74HCT85 is a 4-bit magnitude comparator that can be expanded to almost any length. They perform comparison of two 4-bit binary, BCD or other monotonic codes and present the three possible magnitude results at the outputs (QA>B, QA=B and QA ). The 4-bit inputs are weighted (A0 to A3 and B0 to B3), where A3 and B3 are the most significant bits. For proper compare operation the expander inputs (IA>B, IA=B and IA ) to the least significant position must be connected as follows: IA = IA>B = LOW and IA=B = HIGH. For words greater than 4-bits, units can be cascaded by connecting outputs QA>B, QA=B and QA to the corresponding inputs of the significant comparator. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC85: CMOS level For 74HCT85: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Process controllers Servo-motor control

The 74HC85; 74HCT85 is a 4-bit magnitude comparator that can be expanded to almost any length. They perform comparison of two 4-bit binary, BCD or other monotonic codes and present the three possible magnitude results at the outputs (QA>B, QA=B and QA<B). The 4-bit inputs are weighted (A0 to A3 and B0 to B3), where A3 and B3 are the most significant bits. For proper compare operation the expander inputs (IA>B, IA=B and IA<B) to the least significant position must be connected as follows: IA<B = IA>B = LOW and IA=B = HIGH. For words greater than 4-bits, units can be cascaded by connecting outputs QA>B, QA=B and QA<B to the corresponding inputs of the significant comparator. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Input levels:
    • For 74HC85: CMOS level
    • For 74HCT85: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Process controllers
  • Servo-motor control
Supplier's Site Datasheet
Comparators - 1727-74HCT85D,653DKR-ND - DigiKey
Thief River Falls, MN, United States
IC MAG COMPARATOR 4BIT 16-SO

IC MAG COMPARATOR 4BIT 16-SO

Buy Now Datasheet
Comparators - 1727-74HCT85D,653TR-ND - DigiKey
Thief River Falls, MN, United States
Magnitude Comparator Bit Active High Output AB 16-SO

Magnitude Comparator Bit Active High Output AB 16-SO

Buy Now Datasheet
Comparators - 1727-74HCT85D,653CT-ND - DigiKey
Thief River Falls, MN, United States
Magnitude Comparator Bit Active High Output AB 16-SO

Magnitude Comparator Bit Active High Output AB 16-SO

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
74HCT85D,653
Integrated Circuits (ICs) - Logic - Comparators 74HCT85D,653
IC COMPARATOR MAG 4BIT 16SO

IC COMPARATOR MAG 4BIT 16SO

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 74HCT85D,653 1727-74HCT85D,653DKR-ND 74HCT85D,653
Product Name 4-bit magnitude comparator Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Magnitude Magnitude
Supply Voltage Other; +7 4.5V ~ 5.5V Other
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1 SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
Comparators - 1727-3331-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
Comparators - 74HCT85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
2 suppliers