The SN74HC590ANE4 is an 8-bit binary counter with an 8-bit storage register and 3-state outputs, packaged in a 16-pin PDIP. It operates from 2 V to 6 V, with a maximum propagation delay of 14 ns and an output drive strength of ±6 mA at 5 V. The device includes a direct clear input, count-enable control, and a ripple-carry output for cascading. It has a maximum quiescent supply current of 80 µA and a maximum input current of 1 µA. The operating temperature range is -40°C to 85°C.
8-Bit Binary Counters With 3-State Output Registers 16-PDIP -40 to 85
IC BINARY COUNTER 8-BIT 16DIP
IC BINARY COUNTER 8-BIT 16DIP
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC590ANE4 | 296-SN74HC590ANE4-ND | SN74HC590ANE4 | SN74HC590ANE4 |
| Product Name | SN74HC590A 8-Bit Binary Counters With 3-State Output Registers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Output Characteristics | 3-State | |||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | ||
| Package Type | PDIP,SOIC | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | |
| Logic Family | HC | |||
| Number of Stages (Bits) | 8 bits |