Texas Instruments SN74HC590A 8-Bit Binary Counters With 3-State Output Registers SN74HC590ADWR

Description
8-Bit Binary Counters With 3-State Output Registers 16-SOIC -40 to 85
Request a Quote
Description
8-Bit Binary Counters With 3-State Output Registers 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC590A is an 8-bit binary counter with a parallel 3-state output register, featuring separate clock inputs for counting and storage, direct clear, count enable, and a ripple-carry output for cascading. It operates from 2 V to 6 V, provides ±6-mA output drive at 5 V, and has a typical propagation delay of 14 ns. The device is offered in a 16-pin SOIC (DW) package with dimensions compatible with a 2000-reel volume and a -40°C to 85°C operating temperature range. The output stage is 3-state controlled by an OE input.

Datasheet Summary
Powered by GS/AI

The SN74HC590A is an 8-bit binary counter with a parallel 3-state output register, featuring separate clock inputs for counting and storage, direct clear, count enable, and a ripple-carry output for cascading. It operates from 2 V to 6 V, provides ±6-mA output drive at 5 V, and has a typical propagation delay of 14 ns. The device is offered in a 16-pin SOIC (DW) package with dimensions compatible with a 2000-reel volume and a -40°C to 85°C operating temperature range. The output stage is 3-state controlled by an OE input.

Suppliers

Company
Product
Description
Supplier Links
SN74HC590A 8-Bit Binary Counters With 3-State Output Registers - SN74HC590ADWR - Texas Instruments
Dallas, TX, United States
SN74HC590A 8-Bit Binary Counters With 3-State Output Registers
SN74HC590ADWR
SN74HC590A 8-Bit Binary Counters With 3-State Output Registers SN74HC590ADWR
8-Bit Binary Counters With 3-State Output Registers 16-SOIC -40 to 85

8-Bit Binary Counters With 3-State Output Registers 16-SOIC -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-14856-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14856-2-ND
Counters, Dividers 296-14856-2-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-14856-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14856-1-ND
Counters, Dividers 296-14856-1-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-14856-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14856-6-ND
Counters, Dividers 296-14856-6-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC590ADWR - 1099922-SN74HC590ADWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC590ADWR
1099922-SN74HC590ADWR
Logic - Logic - Counters, Dividers - SN74HC590ADWR 1099922-SN74HC590ADWR
Manufacturer: Texas Instruments Win Source Part Number: 1099922-SN74HC590ADW R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 24MHZ Family Name: SN74HC590 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): TC74HC590AF(F)TC74HC 590AF; HD74HC590FPEL; HD74HC590FP; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099922-SN74HC590ADWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 24MHZ
Family Name: SN74HC590
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): TC74HC590AF(F)TC74HC590AF; HD74HC590FPEL; HD74HC590FP;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Counters, Dividers - SN74HC590ADWR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC590ADWR
Logic - Counters, Dividers SN74HC590ADWR
IC 8BIT BINARY COUNTR 3ST 16SOIC

IC 8BIT BINARY COUNTR 3ST 16SOIC

Supplier's Site Datasheet
Counters, Dividers - SN74HC590ADWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC590ADWR
Counters, Dividers SN74HC590ADWR
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC590ADWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC590ADWR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC590ADWR
IC BINARY COUNTER 8-BIT 16SOIC

IC BINARY COUNTER 8-BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC590ADWR 296-14856-2-ND 1099922-SN74HC590ADWR SN74HC590ADWR SN74HC590ADWR SN74HC590ADWR
Product Name SN74HC590A 8-Bit Binary Counters With 3-State Output Registers Counters, Dividers Logic - Logic - Counters, Dividers - SN74HC590ADWR Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SOIC SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC
Logic Family HC
Number of Stages (Bits) 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN74AS867 Synchronous 8-Bit Up/Down Counters - SN74AS867NT - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
CD40192B CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) - CD40192BEE4 - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
Logic - Logic - Counters, Dividers - 4018BE - 161865-4018BE - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4024B-MIL CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,DIESALE
Logic Family CD4000
View Details
4 suppliers