The SN74HC590A is an 8-bit binary counter with 3-state output registers, designed for operation within a voltage range of 2V to 6V. It features a high-current 3-state parallel register capable of driving up to 15 LSTTL loads, making it suitable for various digital applications. The device has a maximum power consumption of 80 µA and a typical propagation delay of 14 ns, ensuring efficient performance. This counter includes direct clear (CCLR) and count-enable (CCKEN) inputs, allowing for flexible control of counting operations. It also provides a ripple-carry output (RCO) for easy cascading of multiple counters, facilitating the creation of larger counting systems. The device is available in multiple package types, including SOIC, and operates over a temperature range of -40°C to 85°C. The SN74HC590A is ideal for applications requiring reliable counting and data storage capabilities.
8-Bit Binary Counters With 3-State Output Registers 16-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74HC590ADRG4 |
| Product Name | SN74HC590A 8-Bit Binary Counters With 3-State Output Registers |
| Output Characteristics | 3-State |
| Supply Voltage | 3.3V; 5V; 6 |
| Package Type | PDIP,SOIC |
| Logic Family | HC |