Texas Instruments SN54HC4040 Asynchronous 12-Bit Binary Counters 8500401EA

Description
Asynchronous 12-Bit Binary Counters 16-CDIP -55 to 125
Request a Quote
Description
Asynchronous 12-Bit Binary Counters 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8500401EA is a 12-bit asynchronous binary counter from Quarktwin Technology Ltd. It operates within a voltage range of 2 V to 6 V and features low power consumption with a maximum supply current of 80 µA. The device can drive up to 10 LSTTL loads and provides a typical propagation delay of 12 ns. The counter advances on a high-to-low transition at the clock input and can be asynchronously cleared via the clear (CLR) input. This product is suitable for applications such as time-delay circuits, counter controls, and frequency-dividing circuits. It is packaged in a 16-pin CDIP format and is rated for operation in temperatures from -55 to 125 °C.

Datasheet Summary
Powered by GS/AI

The 8500401EA is a 12-bit asynchronous binary counter from Quarktwin Technology Ltd. It operates within a voltage range of 2 V to 6 V and features low power consumption with a maximum supply current of 80 µA. The device can drive up to 10 LSTTL loads and provides a typical propagation delay of 12 ns. The counter advances on a high-to-low transition at the clock input and can be asynchronously cleared via the clear (CLR) input. This product is suitable for applications such as time-delay circuits, counter controls, and frequency-dividing circuits. It is packaged in a 16-pin CDIP format and is rated for operation in temperatures from -55 to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
SN54HC4040 Asynchronous 12-Bit Binary Counters - 8500401EA - Texas Instruments
Dallas, TX, United States
SN54HC4040 Asynchronous 12-Bit Binary Counters
8500401EA
SN54HC4040 Asynchronous 12-Bit Binary Counters 8500401EA
Asynchronous 12-Bit Binary Counters 16-CDIP -55 to 125

Asynchronous 12-Bit Binary Counters 16-CDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 8500401EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
8500401EA
Counters, Dividers 8500401EA
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-CDIP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
8500401EA
Integrated Circuits (ICs) - Logic - Counters, Dividers 8500401EA
ASYNCHRONOUS 12-BIT BINARY COUNT

ASYNCHRONOUS 12-BIT BINARY COUNT

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number 8500401EA 8500401EA 8500401EA
Product Name SN54HC4040 Asynchronous 12-Bit Binary Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Asynchronous
Supply Voltage 6 2 V ~ 6 V
Package Type CDIP,CFP,LCCC DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54ALS161BE/883 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 20-CLCC
Clock Frequency 35 MHz
View Details
2 suppliers
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers