Texas Instruments SN74HC590A 8-Bit Binary Counters With 3-State Output Registers SN74HC590ADR

Description
8-Bit Binary Counters With 3-State Output Registers 16-SOIC -40 to 85
Request a Quote
Description
8-Bit Binary Counters With 3-State Output Registers 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC590ADR is an 8-bit binary counter with an 8-bit storage register and 3-state outputs, housed in a 16-pin SOIC package. It operates from 2 V to 6 V, provides ±6 mA output drive at 5 V, and has a maximum propagation delay of 14 ns. The device features direct clear and count-enable inputs, a ripple-carry output for cascading, and separate clocks for the counter and register. It supports up to 15 LSTTL loads, consumes 80 µA max at standby, and operates from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN74HC590ADR is an 8-bit binary counter with an 8-bit storage register and 3-state outputs, housed in a 16-pin SOIC package. It operates from 2 V to 6 V, provides ±6 mA output drive at 5 V, and has a maximum propagation delay of 14 ns. The device features direct clear and count-enable inputs, a ripple-carry output for cascading, and separate clocks for the counter and register. It supports up to 15 LSTTL loads, consumes 80 µA max at standby, and operates from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74HC590A 8-Bit Binary Counters With 3-State Output Registers - SN74HC590ADR - Texas Instruments
Dallas, TX, United States
SN74HC590A 8-Bit Binary Counters With 3-State Output Registers
SN74HC590ADR
SN74HC590A 8-Bit Binary Counters With 3-State Output Registers SN74HC590ADR
8-Bit Binary Counters With 3-State Output Registers 16-SOIC -40 to 85

8-Bit Binary Counters With 3-State Output Registers 16-SOIC -40 to 85

Buy Now Datasheet
 - SN74HC590ADR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-17132-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-17132-1-ND
Counters, Dividers 296-17132-1-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-17132-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-17132-2-ND
Counters, Dividers 296-17132-2-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-17132-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-17132-6-ND
Counters, Dividers 296-17132-6-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - SN74HC590ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC590ADR
Counters, Dividers SN74HC590ADR
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC590ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC590ADR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC590ADR
IC BINARY COUNTER 8-BIT 16SOIC

IC BINARY COUNTER 8-BIT 16SOIC

Supplier's Site
Counters, Dividers - SN74HC590ADR - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
SN74HC590ADR
Counters, Dividers SN74HC590ADR
IC 8-BIT BINARY COUNTER 16-SOIC

IC 8-BIT BINARY COUNTER 16-SOIC

Supplier's Site Datasheet
Binary Counter, 8Bit, Soic-16; Logic Family / Base Number Texas Instruments - 26AJ9421 - Newark, An Avnet Company
Chicago, IL, United States
Binary Counter, 8Bit, Soic-16; Logic Family / Base Number Texas Instruments
26AJ9421
Binary Counter, 8Bit, Soic-16; Logic Family / Base Number Texas Instruments 26AJ9421
BINARY COUNTER, 8BIT, SOIC-16; Logic Family / Base Number:74HC590; Counter Type:Binary; Clock Frequency:40MHz; Count Maximum:255; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

BINARY COUNTER, 8BIT, SOIC-16; Logic Family / Base Number:74HC590; Counter Type:Binary; Clock Frequency:40MHz; Count Maximum:255; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Counters, Dividers - SN74HC590ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC590ADR
Logic - Counters, Dividers SN74HC590ADR
IC 8-BIT BINARY COUNTER 16-SOIC

IC 8-BIT BINARY COUNTER 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC590ADR SN74HC590ADR 296-17132-1-ND SN74HC590ADR SN74HC590ADR SN74HC590ADR 26AJ9421 SN74HC590ADR
Product Name SN74HC590A 8-Bit Binary Counters With 3-State Output Registers Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Binary Counter, 8Bit, Soic-16; Logic Family / Base Number Texas Instruments Logic - Counters, Dividers
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 2V
Package Type PDIP,SOIC SOIC; SOIC16 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC
Logic Family HC CMOS
Number of Stages (Bits) 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC163 Synchronous 4-Bit Binary Counters - 8607601EA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BPWG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
Counters, Dividers - 54ACT163WRQMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 90 MHz
View Details
2 suppliers
SN54AS867 Synchronous 8-Bit Up/Down Counters - 5962-8966801KA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details