Texas Instruments SN74HC590A 8-Bit Binary Counters With 3-State Output Registers SN74HC590ADG4

Description
8-Bit Binary Counters With 3-State Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Binary Counters With 3-State Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC590A 8-Bit Binary Counters With 3-State Output Registers - SN74HC590ADG4 - Texas Instruments
Dallas, TX, United States
SN74HC590A 8-Bit Binary Counters With 3-State Output Registers
SN74HC590ADG4
SN74HC590A 8-Bit Binary Counters With 3-State Output Registers SN74HC590ADG4
8-Bit Binary Counters With 3-State Output Registers 16-SOIC -40 to 85

8-Bit Binary Counters With 3-State Output Registers 16-SOIC -40 to 85

Buy Now Datasheet
Counters, Dividers - SN74HC590ADG4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74HC590ADG4-ND
Counters, Dividers SN74HC590ADG4-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258971-SN74HC590ADG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258971-SN74HC590ADG4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258971-SN74HC590ADG4
Win Source Part Number: 1258971-SN74HC590ADG 4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HC Standard Package: 40 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 24 MHz Voltage - Supply: 2 V ~ 6 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC590

Win Source Part Number: 1258971-SN74HC590ADG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HC
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 24 MHz
Voltage - Supply: 2 V ~ 6 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC590

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC590ADG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC590ADG4
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC590ADG4
IC BINARY COUNTER 8-BIT 16SOIC

IC BINARY COUNTER 8-BIT 16SOIC

Supplier's Site
Logic - Counters, Dividers - SN74HC590ADG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC590ADG4
Logic - Counters, Dividers SN74HC590ADG4
IC COUNTER BINARY 8BIT 16SOIC

IC COUNTER BINARY 8BIT 16SOIC

Supplier's Site Datasheet
Counters, Dividers - SN74HC590ADG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC590ADG4
Counters, Dividers SN74HC590ADG4
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC590ADG4 SN74HC590ADG4-ND 1258971-SN74HC590ADG4 SN74HC590ADG4 SN74HC590ADG4 SN74HC590ADG4
Product Name SN74HC590A 8-Bit Binary Counters With 3-State Output Registers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HC
Number of Stages (Bits) 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC161 4-Bit Synchronous Binary Counters - SN74HC161DT - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
SN74ALS193A 4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear - SN74ALS193AN - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
7 suppliers
CD4521B CMOS 24-Stage Frequency Divider - CD4521BE - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters - SN74ALS869DW - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
7 suppliers