Texas Instruments SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74HC574NE4

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin PDIP package, operating from -40°C to 85°C, with a wide supply voltage range of 2 V to 6 V, maximum static current consumption of 80 µA, ±6-mA output drive at 5 V, and typical propagation delay of 22 ns.

Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin PDIP package, operating from -40°C to 85°C, with a wide supply voltage range of 2 V to 6 V, maximum static current consumption of 80 µA, ±6-mA output drive at 5 V, and typical propagation delay of 22 ns.

Suppliers

Company
Product
Description
Supplier Links
SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74HC574NE4 - Texas Instruments
Dallas, TX, United States
SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74HC574NE4
SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74HC574NE4
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85

Buy Now Datasheet
Flip Flops - 296-SN74HC574NE4-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT 20-PDIP

IC FF D-TYPE 1-ELE 8-BIT 20-PDIP

Buy Now Datasheet
Flip Flops - SN74HC574NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC574NE4
Flip Flops SN74HC574NE4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC574NE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC574NE4
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC574NE4 296-SN74HC574NE4-ND SN74HC574NE4 SN74HC574NE4
Product Name SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State
Propagation Delay 38 ns 46 ns
fMAX 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374TPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
SN54LVTH574-SP 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201VRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
CD54HCT273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset - 5962-8772501RA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 38 ns
fMAX 25 MHz
View Details
3 suppliers