Manufacturer: Texas Instruments
Win Source Part Number: 749406-SN74HC574ANSR
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SOP20
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
IC FF D-TYPE SNGL 8BIT 16SO
IC FF D-TYPE SNGL 8BIT 16SO
Flip Flop 1 Element D-Type 8 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 749406-SN74HC574ANSR | 296-SN74HC574ANSRDKR-ND | SN74HC574ANSR | SN74HC574ANSR | SN74HC574ANSR |
| Product Name | Logic - Logic - Flip Flops - SN74HC574ANSR | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | ||||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||
| Output Characteristics | 3-State | ||||
| Propagation Delay | 33 ns |