Texas Instruments SN74HC573A Octal Transparent D-Type Latches With 3-State Outputs SN74HC573ADW

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC573A Octal Transparent D-Type Latches With 3-State Outputs - SN74HC573ADW - Texas Instruments
Dallas, TX, United States
SN74HC573A Octal Transparent D-Type Latches With 3-State Outputs
SN74HC573ADW
SN74HC573A Octal Transparent D-Type Latches With 3-State Outputs SN74HC573ADW
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Latch ICs - 2297013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
2297013
Latch ICs 2297013
Latch IC, SN74HC573ADW

Latch IC, SN74HC573ADW

Supplier's Site
Logic - Logic - Latches - SN74HC573ADW - 081208-SN74HC573ADW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74HC573ADW
081208-SN74HC573ADW
Logic - Logic - Latches - SN74HC573ADW 081208-SN74HC573ADW
Manufacturer: Texas Instruments Win Source Part Number: 081208-SN74HC573ADW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 23ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 081208-SN74HC573ADW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 23ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial

Buy Now Datasheet
Latches - 296-1203-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HC573ADW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HC573ADW
Integrated Circuits (ICs) - Logic - Latches SN74HC573ADW
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Ic, D-Type Latch, Smd, 74Hc573; Logic Family / Base Number Texas Instruments - 29AH7556 - Newark, An Avnet Company
Chicago, IL, United States
Ic, D-Type Latch, Smd, 74Hc573; Logic Family / Base Number Texas Instruments
29AH7556
Ic, D-Type Latch, Smd, 74Hc573; Logic Family / Base Number Texas Instruments 29AH7556
IC, D-TYPE LATCH, SMD, 74HC573; Logic Family / Base Number:74HC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:43ns; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

IC, D-TYPE LATCH, SMD, 74HC573; Logic Family / Base Number:74HC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:43ns; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Latches - SN74HC573ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74HC573ADW 2297013 081208-SN74HC573ADW 296-1203-5-ND SN74HC573ADW 29AH7556 SN74HC573ADW
Product Name SN74HC573A Octal Transparent D-Type Latches With 3-State Outputs Latch ICs Logic - Logic - Latches - SN74HC573ADW Latches Integrated Circuits (ICs) - Logic - Latches Ic, D-Type Latch, Smd, 74Hc573; Logic Family / Base Number Texas Instruments Latches
Latch Type D Transparent-D Transparent-D
Output Characteristics 3-State 3-State; 3 State 3-State
Supply Voltage 6 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Operating Current 0.0800 mA
Propagation Delay 38 ns 23 ns 23 ns 43 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
2 suppliers
SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373GRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
2 suppliers
CD74HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs - CD74HC373E - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 6
View Details
7 suppliers
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M96G4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details