The SN74HC563 is an octal transparent D-type latch featuring 3-state outputs, designed for driving capacitive or low-impedance loads. It operates within a wide voltage range of 2 V to 6 V and has a maximum supply current of 80 OºA. The device provides a typical propagation delay of 21 ns and can drive up to 15 LSTTL loads with an output current of ±6 mA at 5 V. It is suitable for applications such as buffer registers, I/O ports, bidirectional bus drivers, and working registers. The product is available in two package types: 20-PDIP and 20-SOIC.
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | SN74HC563NE4 |
| Product Name | SN74HC563 Octal Transparent D-Type Latches With 3-State Outputs |
| Latch Type | D |
| Output Characteristics | 3-State |
| Supply Voltage | 6 |
| Operating Current | 0.0800 mA |