Octal transparent D-type latches with 3-state outputs in a 20-pin PDIP package, measuring 25.40 mm × 6.35 mm, operating from 2 V to 6 V with a maximum supply current of 80 μA, typical propagation delay of 21 ns, and ±6 mA output drive at 5 V. Designed for bus driving and buffer applications, with a maximum input current of 1 μA and operating temperature range of -40 °C to 85 °C.
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85
Win Source Part Number: 1040373-SN74HC563N
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74HC
Package: Tube
Standard Package: 20
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Delay Time - Propagation: 23ns
Voltage - Supply: 2V ~ 6V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74HC573AN; SN74HC373N; SN74HC374N; MC74HC273ANG; MC74HC574ANG; TC74HC573AP(F);
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC563NE4-ND,SN74
Base Product Number: 74HC563
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Latch Transparent 3-ST Octal D-Type
Latch Transparent 3-ST Octal D-Type
Latch Transparent 3-ST Octal D-Type
IC D-TYPE TRANSP SGL 8:8 20DIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC TRANSP LATCH OCT D 3ST 20-DIP
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74HC563N | 1040373-SN74HC563N | 296-11837-5-ND | 6632139P | 6632139 | SN74HC563N | SN74HC563N | SN74HC563N |
| Product Name | SN74HC563 Octal Transparent D-Type Latches With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches | Latches | Latch ICs | Latch ICs | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | D | Transparent-D | Transparent-D | Transparent-D; D type | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | 3-State; 3 State | 3 state | ||||
| Supply Voltage | 6 | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||||
| Operating Current | 0.0800 mA | |||||||
| Propagation Delay | 37 ns | 23 ns | 23 ns | 23 ns |