Octal transparent D-type latches with 3-state outputs for driving bus lines or up to 15 LSTTL loads, available in a 20-pin SOIC package measuring 12.80 mm × 7.50 mm, operating from -40°C to 85°C with a supply voltage range of 2 V to 6 V and typical propagation delay of 21 ns.
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1254673-SN74HC563DWR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Latches | Logic Latches |
| Product Number | SN74HC563DWRG4 | 1254673-SN74HC563DWRG4 |
| Product Name | SN74HC563 Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74HC563DWRG4 |
| Latch Type | D | |
| Output Characteristics | 3-State | |
| Supply Voltage | 6 | |
| Operating Current | 0.0800 mA |