Texas Instruments High-Performance Analog Logic IC SN74HC541NE4

Description
IC OCTAL BUFFERS/LINE DRIVERS, DIP-20, LOGIC FAMILY: HC, CMOS, NON INVERTING, LOGIC CASE STYLE: PDIP, 3-STATE OUTPUT, 20 PIN, MAX SUPPLY VOLTAGE: 7V, MAX OPERATING TEMP: 125 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
Description
IC OCTAL BUFFERS/LINE DRIVERS, DIP-20, LOGIC FAMILY: HC, CMOS, NON INVERTING, LOGIC CASE STYLE: PDIP, 3-STATE OUTPUT, 20 PIN, MAX SUPPLY VOLTAGE: 7V, MAX OPERATING TEMP: 125 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 17118577 - Radwell International
Willingboro, NJ, United States
Logic IC
17118577
Logic IC 17118577
IC OCTAL BUFFERS/LINE DRIVERS, DIP-20, LOGIC FAMILY: HC, CMOS, NON INVERTING, LOGIC CASE STYLE: PDIP, 3-STATE OUTPUT, 20 PIN, MAX SUPPLY VOLTAGE: 7V, MAX OPERATING TEMP: 125 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

IC OCTAL BUFFERS/LINE DRIVERS, DIP-20, LOGIC FAMILY: HC, CMOS, NON INVERTING, LOGIC CASE STYLE: PDIP, 3-STATE OUTPUT, 20 PIN, MAX SUPPLY VOLTAGE: 7V, MAX OPERATING TEMP: 125 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 17118577
Product Name Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Gates and Inverters - Multi-Function, Configurable - 100302W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Inputs 10
View Details
2 suppliers
Gates and Inverters - 1727-3996-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers