CD4016BF3A is a quad bilateral switch intended for transmission or multiplexing of analog or digital signals, housed in a 14-lead hermetic dual-in-line ceramic package (F3A suffix) with a nominal size of 19.3mm × 9.4mm. It operates over a temperature range of -55°C to 125°C, supports 20V digital or ±10V peak-to-peak signal switching, and has a typical on-state resistance of 280Ω at 15V. The device features extremely low off-state leakage of 100pA at 18V and 25°C, high control input impedance of 10¹²Ω, and a typical frequency response of 40MHz. It is fully tested for quiescent current at 20V and exhibits matched on-state resistance within 10Ω over the signal-input range.
CMOS Quad Bilateral Switch 14-CDIP -55 to 125 Product overview: CD4016BF3A from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4016BF3A can be used for catalog matching and distributor lookup.
CMOS Quad Bilateral Switch
4 Circuit IC Switch 1:1 850Ohm 14-CDIP
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 743-CD4016BF3A | CD4016BF3A | CD4016BF3A |
| Product Name | Quad Analog Switch and Multiplexer IC | Integrated Circuits (ICs) - Analog switches & muxes | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 3 to ? volts | 3.3 to 20 volts | |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Number of Pins | 14 | ||
| Features | Bilateral | ||
| Switch Type | SPST |