Texas Instruments SN74HC4060-Q1 Automotive Catalog 14-Stage Asynchronous Binary Counters And Oscillators SN74HC4060QDRQ1

Description
Automotive Catalog 14-Stage Asynchronous Binary Counters And Oscillators 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 14-Stage Asynchronous Binary Counters And Oscillators 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4060-Q1 Automotive Catalog 14-Stage Asynchronous Binary Counters And Oscillators - SN74HC4060QDRQ1 - Texas Instruments
Dallas, TX, United States
SN74HC4060-Q1 Automotive Catalog 14-Stage Asynchronous Binary Counters And Oscillators
SN74HC4060QDRQ1
SN74HC4060-Q1 Automotive Catalog 14-Stage Asynchronous Binary Counters And Oscillators SN74HC4060QDRQ1
Automotive Catalog 14-Stage Asynchronous Binary Counters And Oscillators 16-SOIC -40 to 125

Automotive Catalog 14-Stage Asynchronous Binary Counters And Oscillators 16-SOIC -40 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC4060QDRQ1 - 896607-SN74HC4060QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC4060QDRQ1
896607-SN74HC4060QDRQ1
Logic - Logic - Counters, Dividers - SN74HC4060QDRQ1 896607-SN74HC4060QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 896607-SN74HC4060QDR Q1 Series: Automotive, AEC-Q100, 74HC Operating Temperature Range: -40°C ~ 125°C Features: Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC4060 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-36721-2, SN74HC4060QDRQ1-ND, 296-36721-1, -SN74HC4060QDRQ1-NDR , -296-36721-1-ND, -SN74HC4060QDRQ1-ND, 296-36721-6, -296-36721-1

Manufacturer: Texas Instruments
Win Source Part Number: 896607-SN74HC4060QDRQ1
Series: Automotive, AEC-Q100, 74HC
Operating Temperature Range: -40°C ~ 125°C
Features: Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC4060
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-36721-2, SN74HC4060QDRQ1-ND, 296-36721-1, -SN74HC4060QDRQ1-NDR, -296-36721-1-ND, -SN74HC4060QDRQ1-ND, 296-36721-6, -296-36721-1

Buy Now Datasheet
Counters, Dividers - 296-36721-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-36721-2-ND
Counters, Dividers 296-36721-2-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - SN74HC4060QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC4060QDRQ1
Counters, Dividers SN74HC4060QDRQ1
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now
Logic - Counters, Dividers - SN74HC4060QDRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC4060QDRQ1
Logic - Counters, Dividers SN74HC4060QDRQ1
IC COUNTER/OSC ASYNC BIN 16SOIC

IC COUNTER/OSC ASYNC BIN 16SOIC

Supplier's Site Datasheet
Counters, Dividers - SN74HC4060QDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
SN74HC4060QDRQ1
Counters, Dividers SN74HC4060QDRQ1
IC COUNTER/OSC ASYNC BIN 16SOIC

IC COUNTER/OSC ASYNC BIN 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC4060QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC4060QDRQ1
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC4060QDRQ1
IC BINARY COUNTER 14-BIT 16SOIC

IC BINARY COUNTER 14-BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC4060QDRQ1 896607-SN74HC4060QDRQ1 296-36721-2-ND SN74HC4060QDRQ1 SN74HC4060QDRQ1 SN74HC4060QDRQ1 SN74HC4060QDRQ1
Product Name SN74HC4060-Q1 Automotive Catalog 14-Stage Asynchronous Binary Counters And Oscillators Logic - Logic - Counters, Dividers - SN74HC4060QDRQ1 Counters, Dividers Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Asynchronous Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type SOIC SOIC; 16-SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC
Logic Family HC
Number of Stages (Bits) 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Counters, Dividers - 74161DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers