The SN74HC4060 is a 14-stage asynchronous binary counter with an integrated oscillator, capable of RC or crystal oscillator configurations. It operates from 2 V to 6 V, provides ±4 mA output drive at 5 V, and features a maximum quiescent current of 80 µA. The device is available in a 16-pin TSSOP package with an operating temperature range of −40°C to 85°C. All outputs are reset to low by a high level at the clear input, and transitions on the clock input increment the counter. Typical propagation delay is 14 ns.
14-Stage Asynchronous Binary Counters And Oscillators 16-TSSOP -40 to 85
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Win Source Part Number: 1258988-SN74HC4060PW
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33 MHz
Voltage - Supply: 2 V ~ 6 V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC4060
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
IC COUNTER/OSC ASYNC BIN 16TSSOP
IC BINARY COUNTER 14BIT 16TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC4060PWRE4 | SN74HC4060PWRE4-ND | 1258988-SN74HC4060PWRE4 | SN74HC4060PWRE4 | SN74HC4060PWRE4 | SN74HC4060PWRE4 |
| Product Name | SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Asynchronous | Asynchronous | Synchronous | |||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Logic Family | HC | |||||
| Number of Stages (Bits) | 14 bits |