Texas Instruments SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators SN74HC4060PWR

Description
14-Stage Asynchronous Binary Counters And Oscillators 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
14-Stage Asynchronous Binary Counters And Oscillators 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators - SN74HC4060PWR - Texas Instruments
Dallas, TX, United States
SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators
SN74HC4060PWR
SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators SN74HC4060PWR
14-Stage Asynchronous Binary Counters And Oscillators 16-TSSOP -40 to 85

14-Stage Asynchronous Binary Counters And Oscillators 16-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC4060PWR - 1254648-SN74HC4060PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC4060PWR
1254648-SN74HC4060PWR
Logic - Logic - Counters, Dividers - SN74HC4060PWR 1254648-SN74HC4060PWR
Manufacturer: Texas Instruments Win Source Part Number: 1254648-SN74HC4060PW R Series: 74HC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 14 Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 33MHz Family Name: SN74HC4060 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MC74HC4060ADTR2G; MC74HC4060ADTG; M74HC4060TTR; Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254648-SN74HC4060PWR
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 14
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33MHz
Family Name: SN74HC4060
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MC74HC4060ADTR2G; MC74HC4060ADTG; M74HC4060TTR;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-29915-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-29915-2-ND
Counters, Dividers 296-29915-2-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-29915-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-29915-1-ND
Counters, Dividers 296-29915-1-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-29915-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-29915-6-ND
Counters, Dividers 296-29915-6-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - SN74HC4060PWR - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
SN74HC4060PWR
Counters, Dividers SN74HC4060PWR
IC COUNTER/OSC ASYNC BIN 16TSSOP

IC COUNTER/OSC ASYNC BIN 16TSSOP

Supplier's Site Datasheet
Logic - Counters, Dividers - SN74HC4060PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC4060PWR
Logic - Counters, Dividers SN74HC4060PWR
IC COUNTER/OSC ASYNC BIN 16TSSOP

IC COUNTER/OSC ASYNC BIN 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC4060PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC4060PWR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC4060PWR
IC BINARY COUNTER 14BIT 16TSSOP

IC BINARY COUNTER 14BIT 16TSSOP

Supplier's Site
Counters, Dividers - SN74HC4060PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC4060PWR
Counters, Dividers SN74HC4060PWR
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC4060PWR 1254648-SN74HC4060PWR 296-29915-2-ND SN74HC4060PWR SN74HC4060PWR SN74HC4060PWR SN74HC4060PWR
Product Name SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators Logic - Logic - Counters, Dividers - SN74HC4060PWR Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Asynchronous Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,SSOP,TSSOP SSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" 16-TSSOP (0.173", 4.40mm Width) SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family HC
Number of Stages (Bits) 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC163 Synchronous 4-Bit Binary Counters - 8607601FA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HC4020M96G4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
View Details
6 suppliers
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AM - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
7 suppliers
Counters, Dividers - 9319PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 35 MHz
View Details
2 suppliers