The SN74HC4060 is a 14-stage ripple-carry binary counter with an integrated oscillator capable of RC or crystal configurations. It operates from 2 V to 6 V, provides ±4-mA output drive at 5 V, and features a maximum quiescent current of 80 µA. The device is packaged in a 16-pin SOIC (D) form factor with a maximum operating temperature range of -40°C to 85°C. It meets standard CMOS specifications with typical propagation delay of 14 ns, and all unused inputs must be tied to VCC or GND for reliable operation.
14-Stage Asynchronous Binary Counters And Oscillators 16-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74HC4060DRE4 |
| Product Name | SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators |
| Counter Category | Asynchronous |
| Supply Voltage | 3.3V; 5V; 6 |
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP |
| Logic Family | HC |