14-Stage Asynchronous Binary Counters And Oscillators 16-SOIC -40 to 85
SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1254645-SN74HC4060D
Packaging: Tube
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33MHz
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC4060
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
IC BINARY COUNTER 14-BIT 16SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
IC, SM, LOGIC, 74HC, BINARY COUNTER; Logic Family / Base Number:74HC4060; Counter Type:Binary; Clock Frequency:25MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; LogicRoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC4060D | SN74HC4060D | 296-8326-5-ND | 1254645-SN74HC4060D | SN74HC4060D | SN74HC4060D | 28AH5070 |
| Product Name | SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators | Counters, Dividers | Logic - Logic - Counters, Dividers - SN74HC4060D | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Ic, Sm, Logic, 74Hc, Binary Counter; Logic Family / Base Number Texas Instruments | |
| Counter Category | Asynchronous | Synchronous; Asynchronous | Asynchronous | ||||
| Supply Voltage | 3.3V; 5V; 6 | 2V ~ 6V | 2 V ~ 6 V | 2V | |||
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP | SOIC; SOIC16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Logic Family | HC | ||||||
| Number of Stages (Bits) | 14 bits |