Texas Instruments SN74HC4040 12-Bit Asynchronous Binary Counters SN74HC4040NSRE4

Description
12-Bit Asynchronous Binary Counters 16-SO -40 to 85
Request a Quote Datasheet
Description
12-Bit Asynchronous Binary Counters 16-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4040 12-Bit Asynchronous Binary Counters - SN74HC4040NSRE4 - Texas Instruments
Dallas, TX, United States
SN74HC4040 12-Bit Asynchronous Binary Counters
SN74HC4040NSRE4
SN74HC4040 12-Bit Asynchronous Binary Counters SN74HC4040NSRE4
12-Bit Asynchronous Binary Counters 16-SO -40 to 85

12-Bit Asynchronous Binary Counters 16-SO -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258989-SN74HC4040NSRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258989-SN74HC4040NSRE4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258989-SN74HC4040NSRE4
Win Source Part Number: 1258989-SN74HC4040NS RE4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 33 MHz Voltage - Supply: 2 V ~ 6 V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC4040

Win Source Part Number: 1258989-SN74HC4040NSRE4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33 MHz
Voltage - Supply: 2 V ~ 6 V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC4040

Buy Now Datasheet
Counters, Dividers - SN74HC4040NSRE4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74HC4040NSRE4-ND
Counters, Dividers SN74HC4040NSRE4-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC4040NSRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC4040NSRE4
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC4040NSRE4
IC BINARY COUNTER 12-BIT 16SO

IC BINARY COUNTER 12-BIT 16SO

Supplier's Site
Logic - Counters, Dividers - SN74HC4040NSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC4040NSRE4
Logic - Counters, Dividers SN74HC4040NSRE4
IC COUNTER ASYNC BINARY 16SO

IC COUNTER ASYNC BINARY 16SO

Supplier's Site Datasheet
Counters, Dividers - SN74HC4040NSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC4040NSRE4
Counters, Dividers SN74HC4040NSRE4
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC4040NSRE4 1258989-SN74HC4040NSRE4 SN74HC4040NSRE4-ND SN74HC4040NSRE4 SN74HC4040NSRE4 SN74HC4040NSRE4
Product Name SN74HC4040 12-Bit Asynchronous Binary Counters Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Counter Category Asynchronous Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,SSOP,TSSOP SOIC SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width)
Logic Family HC
Number of Stages (Bits) 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HC4020M96 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
View Details
6 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BMTE4 - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
2 suppliers
Counters, Dividers - 54ACT161WRQMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 85 MHz
View Details
2 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BPWRG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details