The SN74HC4040NSR is a 12-bit asynchronous binary counter in a 16-pin SOP package measuring 6.20 mm × 5.30 mm, operating over a voltage range of 2 V to 6 V with a maximum supply current of 80 µA, typical propagation delay of 12 ns, and output drive of ±4 mA at 5 V. It operates from -40 °C to 85 °C and features asynchronous clear and high-to-low transition clocking. The device can drive up to 10 LSTTL loads and has a maximum input current of 1 µA.
12-Bit Asynchronous Binary Counters 16-SO -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 065522-SN74HC4040NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO
IC BINARY COUNTER 12-BIT 16SO
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO
IC COUNTER ASYNC BIN 12BIT 16SO
IC COUNTER ASYNC BIN 12BIT 16SO
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC4040NSR | 065522-SN74HC4040NSR | 296-29133-6-ND | SN74HC4040NSR | SN74HC4040NSR | SN74HC4040NSR | SN74HC4040NSR |
| Product Name | SN74HC4040 12-Bit Asynchronous Binary Counters | Logic - Logic - Counters, Dividers - SN74HC4040NSR | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Counter Category | Asynchronous | Asynchronous | Synchronous | ||||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP | 16-SO | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; 16-SOIC (0.209\", 5.30mm Width) | SOIC; 16-SOIC (0.209", 5.30mm Width) | |
| Logic Family | HC | ||||||
| Number of Stages (Bits) | 12 bits |