Texas Instruments SN74HC4040 12-Bit Asynchronous Binary Counters SN74HC4040N

Description
12-Bit Asynchronous Binary Counters 16-PDIP -40 to 85
Request a Quote Datasheet
Description
12-Bit Asynchronous Binary Counters 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4040 12-Bit Asynchronous Binary Counters - SN74HC4040N - Texas Instruments
Dallas, TX, United States
SN74HC4040 12-Bit Asynchronous Binary Counters
SN74HC4040N
SN74HC4040 12-Bit Asynchronous Binary Counters SN74HC4040N
12-Bit Asynchronous Binary Counters 16-PDIP -40 to 85

12-Bit Asynchronous Binary Counters 16-PDIP -40 to 85

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC4040N - 145030-SN74HC4040N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC4040N
145030-SN74HC4040N
Logic - Logic - Counters, Dividers - SN74HC4040N 145030-SN74HC4040N
Manufacturer: Texas Instruments Win Source Part Number: 145030-SN74HC4040N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 33MHz Family Name: SN74HC4040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): SL000HC4040ANG; HD74HC4040P; 74HC4040P-E; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145030-SN74HC4040N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33MHz
Family Name: SN74HC4040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SL000HC4040ANG; HD74HC4040P; 74HC4040P-E;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 296-8324-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-8324-5-ND
Counters, Dividers 296-8324-5-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC4040N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC4040N
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC4040N
IC BINARY COUNTER 12-BIT 16DIP

IC BINARY COUNTER 12-BIT 16DIP

Supplier's Site
Logic, Async Binary Counter, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1115 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Async Binary Counter, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1115
Logic, Async Binary Counter, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1115
LOGIC, ASYNC BINARY COUNTER, 16DIP; Logic Family / Base Number:74HC4040; Counter Type:Binary, Asynchronous; Clock Frequency:53MHz; Count Maximum:12; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

LOGIC, ASYNC BINARY COUNTER, 16DIP; Logic Family / Base Number:74HC4040; Counter Type:Binary, Asynchronous; Clock Frequency:53MHz; Count Maximum:12; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Counters, Dividers - SN74HC4040N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC4040N
Counters, Dividers SN74HC4040N
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Buy Now Datasheet
Counters, Dividers - SN74HC4040N - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
SN74HC4040N
Counters, Dividers SN74HC4040N
IC ASYNC BINARY COUNTER 16-DIP

IC ASYNC BINARY COUNTER 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC4040N 145030-SN74HC4040N 296-8324-5-ND SN74HC4040N 37AJ1115 SN74HC4040N SN74HC4040N
Product Name SN74HC4040 12-Bit Asynchronous Binary Counters Logic - Logic - Counters, Dividers - SN74HC4040N Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic, Async Binary Counter, 16Dip; Logic Family / Base Number Texas Instruments Counters, Dividers Counters, Dividers
Counter Category Asynchronous Asynchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2V 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,SSOP,TSSOP DIP; PDIP; 16-PDIP DIP; "16-DIP (0.300"", 7.62mm)" DIP DIP; 16-DIP (0.300\", 7.62mm) DIP; 16-DIP (0.300", 7.62mm)
Logic Family HC
Number of Stages (Bits) 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

BQ2018 Multi-Chemistry Charge/Discharge Counter W/ High-Speed 1-Wire I/F (HDQ) - BQ2018SN-E1 - Texas Instruments
Specs
Package Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HC4024PWR - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
Logic Family HC
View Details
7 suppliers
CD74HC191 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters - CD74HC191E - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Counter Direction Bidirectional
View Details
6 suppliers
CD54HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter - CD54HCT393F - Texas Instruments
Specs
Supply Voltage 5.5
Package Type CDIP
Logic Family HCT
View Details
3 suppliers